Brady Corporation Safety Scoreboard 49112

Description
Safety Scoreboard
Request a Quote Datasheet
Description
Safety Scoreboard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Scoreboard - 49112 - Brady Corporation
Milwaukee, WI, USA
Safety Scoreboard
49112
Safety Scoreboard 49112
Safety Scoreboard

Safety Scoreboard

Supplier's Site
Signs, Nameplates, Posters - 2267-49112-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-49112-ND
Signs, Nameplates, Posters 2267-49112-ND
SCOREBOARD

SCOREBOARD

Buy Now Datasheet
Brady Steel Rectangle Green Safety Record Sign - 20 in Width x 28 in Height - 49112 - 754476-49112 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Steel Rectangle Green Safety Record Sign - 20 in Width x 28 in Height - 49112
754476-49112
Brady Steel Rectangle Green Safety Record Sign - 20 in Width x 28 in Height - 49112 754476-49112
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 20 in width and a 28 in height. Color is often an important factor for proper awareness and conveyance. This safety record sign is printed with a green background and text and/or image color(s) of black / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: THIS DEPARTMENT HAS WORKED [#] DAYS WITHOUT A DISABLING INJURY THE PREVIOUS RECORD WAS [#] DAYS DO YOUR PART HELP MAKE A NEW RECORD!. There are a variety of standards that signs may comform to. In particular, this part meets the OSHA 29 CFR 1910.145 standard(s).

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 20 in width and a 28 in height. Color is often an important factor for proper awareness and conveyance. This safety record sign is printed with a green background and text and/or image color(s) of black / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: THIS DEPARTMENT HAS WORKED [#] DAYS WITHOUT A DISABLING INJURY THE PREVIOUS RECORD WAS [#] DAYS DO YOUR PART HELP MAKE A NEW RECORD!. There are a variety of standards that signs may comform to. In particular, this part meets the OSHA 29 CFR 1910.145 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 49112 2267-49112-ND 754476-49112
Product Name Safety Scoreboard Signs, Nameplates, Posters Brady Steel Rectangle Green Safety Record Sign - 20 in Width x 28 in Height - 49112
Materials of Construction Metal Steel
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 1745957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No entry
Materials of Construction Pp
Width 11.02 inches (280 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details