Brady Corporation Floor Safety Sign 49068

Description
Designed to warn of hazardous areas, putting valuable safety information at the point of need.
Description
Designed to warn of hazardous areas, putting valuable safety information at the point of need.

Suppliers

Company
Product
Description
Supplier Links
Floor Safety Sign - 49068 - Brady Corporation
Milwaukee, WI, USA
Floor Safety Sign
49068
Floor Safety Sign 49068
Designed to warn of hazardous areas, putting valuable safety information at the point of need.

Designed to warn of hazardous areas, putting valuable safety information at the point of need.

Supplier's Site
Brady B-819 Vinyl Circle White Safety Awareness Sign - 17 in Width x 17 (Dia.) in Height - Laminated - TEXT: EMERGENCY STAIRS - 49068 - 754476-49068 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-819 Vinyl Circle White Safety Awareness Sign - 17 in Width x 17 (Dia.) in Height - Laminated - TEXT: EMERGENCY STAIRS - 49068
754476-49068
Brady B-819 Vinyl Circle White Safety Awareness Sign - 17 in Width x 17 (Dia.) in Height - Laminated - TEXT: EMERGENCY STAIRS - 49068 754476-49068
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady safety awareness sign is manufactured using vinyl which is the B-819 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 17 in width and a 17 (Dia.) in height. Color is often an important factor for proper awareness and communication. This safety awareness sign is manufactured with a white background and text and/or image color(s) of red. Often, many signs include images to help support the text or are simply used to create the message themselves. This safety awareness sign is manufactured with the following image: stairway symbol, up arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a circle. This sign is written in English with the following text: EMERGENCY STAIRS. This SKU is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2047, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady safety awareness sign is manufactured using vinyl which is the B-819 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 17 in width and a 17 (Dia.) in height. Color is often an important factor for proper awareness and communication. This safety awareness sign is manufactured with a white background and text and/or image color(s) of red. Often, many signs include images to help support the text or are simply used to create the message themselves. This safety awareness sign is manufactured with the following image: stairway symbol, up arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a circle. This sign is written in English with the following text: EMERGENCY STAIRS. This SKU is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2047, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 49068 754476-49068
Product Name Floor Safety Sign Brady B-819 Vinyl Circle White Safety Awareness Sign - 17 in Width x 17 (Dia.) in Height - Laminated - TEXT: EMERGENCY STAIRS - 49068
Materials of Construction Plastic / Film Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 146433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.6890 ft (2.1 dm)
View Details