Brady Corporation Floor Safety Sign 49067

Description
Designed to warn of hazardous areas, putting valuable safety information at the point of need.
Request a Quote Datasheet
Description
Designed to warn of hazardous areas, putting valuable safety information at the point of need.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Safety Sign - 49067 - Brady Corporation
Milwaukee, WI, USA
Floor Safety Sign
49067
Floor Safety Sign 49067
Designed to warn of hazardous areas, putting valuable safety information at the point of need.

Designed to warn of hazardous areas, putting valuable safety information at the point of need.

Supplier's Site
Barriers, Barricades, Floor Markings, Tapes - 2267-49067-ND - DigiKey
Thief River Falls, MN, United States
Barriers, Barricades, Floor Markings, Tapes
2267-49067-ND
Barriers, Barricades, Floor Markings, Tapes 2267-49067-ND
"B819 17"" DIA RED/WHT"

"B819 17"" DIA RED/WHT"

Buy Now Datasheet
Brady B-819 Vinyl Circle Yellow Radiation Hazard Sign - 17 in Width x 17 in Height - Laminated - TEXT: CAUTION RADIATION AREA - 49067 - 754476-49067 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-819 Vinyl Circle Yellow Radiation Hazard Sign - 17 in Width x 17 in Height - Laminated - TEXT: CAUTION RADIATION AREA - 49067
754476-49067
Brady B-819 Vinyl Circle Yellow Radiation Hazard Sign - 17 in Width x 17 in Height - Laminated - TEXT: CAUTION RADIATION AREA - 49067 754476-49067
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady radiation hazard sign is manufactured using vinyl which is the B-819 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 17 in width and a 17 in height. Color is often an important factor for proper awareness and communication. This radiation hazard sign is manufactured with a yellow background and text and/or image color(s) of black / pink. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This radiation hazard sign is printed with the following image: radioactive material symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a circle. This item is written in English with the following text: CAUTION RADIATION AREA. This part is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2047, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady radiation hazard sign is manufactured using vinyl which is the B-819 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 17 in width and a 17 in height. Color is often an important factor for proper awareness and communication. This radiation hazard sign is manufactured with a yellow background and text and/or image color(s) of black / pink. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This radiation hazard sign is printed with the following image: radioactive material symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a circle. This item is written in English with the following text: CAUTION RADIATION AREA. This part is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2047, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 49067 2267-49067-ND 754476-49067
Product Name Floor Safety Sign Barriers, Barricades, Floor Markings, Tapes Brady B-819 Vinyl Circle Yellow Radiation Hazard Sign - 17 in Width x 17 in Height - Laminated - TEXT: CAUTION RADIATION AREA - 49067
Materials of Construction Plastic / Film Polyester Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 2267865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Risk Of Falling
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details