Brady Corporation Floor Safety Sign 49065

Description
Designed to warn of hazardous areas, putting valuable safety information at the point of need.
Description
Designed to warn of hazardous areas, putting valuable safety information at the point of need.

Suppliers

Company
Product
Description
Supplier Links
Floor Safety Sign - 49065 - Brady Corporation
Milwaukee, WI, USA
Floor Safety Sign
49065
Floor Safety Sign 49065
Designed to warn of hazardous areas, putting valuable safety information at the point of need.

Designed to warn of hazardous areas, putting valuable safety information at the point of need.

Supplier's Site
Brady B-819 Vinyl Circle White Fire Alarm Sign - 17 in Width x 17 (Dia.) in Height - Laminated - TEXT: FIRE ALARM - 49065 - 754476-49065 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-819 Vinyl Circle White Fire Alarm Sign - 17 in Width x 17 (Dia.) in Height - Laminated - TEXT: FIRE ALARM - 49065
754476-49065
Brady B-819 Vinyl Circle White Fire Alarm Sign - 17 in Width x 17 (Dia.) in Height - Laminated - TEXT: FIRE ALARM - 49065 754476-49065
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire alarm sign is made from vinyl which is the B-819 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 17 in width and a 17 (Dia.) in height. Color is often an important factor for proper awareness and conveyance. This fire alarm sign is designed with a white background and text and/or image color(s) of red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire alarm sign is manufactured with the following image: up arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a circle. This SKU is written in English with the following text: FIRE ALARM. This product is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2047, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire alarm sign is made from vinyl which is the B-819 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 17 in width and a 17 (Dia.) in height. Color is often an important factor for proper awareness and conveyance. This fire alarm sign is designed with a white background and text and/or image color(s) of red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire alarm sign is manufactured with the following image: up arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a circle. This SKU is written in English with the following text: FIRE ALARM. This product is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2047, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 49065 754476-49065
Product Name Floor Safety Sign Brady B-819 Vinyl Circle White Fire Alarm Sign - 17 in Width x 17 (Dia.) in Height - Laminated - TEXT: FIRE ALARM - 49065
Materials of Construction Plastic / Film Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Protective clothing
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details