Brady Corporation Floor Safety Sign 49064

Description
Designed to warn of hazardous areas, putting valuable safety information at the point of need.
Request a Quote Datasheet
Description
Designed to warn of hazardous areas, putting valuable safety information at the point of need.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Safety Sign - 49064 - Brady Corporation
Milwaukee, WI, USA
Floor Safety Sign
49064
Floor Safety Sign 49064
Designed to warn of hazardous areas, putting valuable safety information at the point of need.

Designed to warn of hazardous areas, putting valuable safety information at the point of need.

Supplier's Site
Barriers, Barricades, Floor Markings, Tapes - 2267-49064-ND - DigiKey
Thief River Falls, MN, United States
Barriers, Barricades, Floor Markings, Tapes
2267-49064-ND
Barriers, Barricades, Floor Markings, Tapes 2267-49064-ND
"B819 17"" DIA RED/WHT"

"B819 17"" DIA RED/WHT"

Buy Now Datasheet
Brady Bradyglo B-819 Vinyl White Fire Equipment Sign - 17 in Width x 17 (Dia.) in Height - Laminated - TEXT: FIRE EXTINGUISHER - 49064 - 754476-49064 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-819 Vinyl White Fire Equipment Sign - 17 in Width x 17 (Dia.) in Height - Laminated - TEXT: FIRE EXTINGUISHER - 49064
754476-49064
Brady Bradyglo B-819 Vinyl White Fire Equipment Sign - 17 in Width x 17 (Dia.) in Height - Laminated - TEXT: FIRE EXTINGUISHER - 49064 754476-49064
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is constructed using vinyl which is the B-819 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 17 in width and a 17 (Dia.) in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is manufactured with a white background and text and/or image color(s) of red. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: fire extinguisher symbol, up arrow symbol. This SKU is written in English with the following text: FIRE EXTINGUISHER. This item is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2047, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s).

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is constructed using vinyl which is the B-819 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 17 in width and a 17 (Dia.) in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is manufactured with a white background and text and/or image color(s) of red. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: fire extinguisher symbol, up arrow symbol. This SKU is written in English with the following text: FIRE EXTINGUISHER. This item is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2047, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 49064 2267-49064-ND 754476-49064
Product Name Floor Safety Sign Barriers, Barricades, Floor Markings, Tapes Brady Bradyglo B-819 Vinyl White Fire Equipment Sign - 17 in Width x 17 (Dia.) in Height - Laminated - TEXT: FIRE EXTINGUISHER - 49064
Materials of Construction Plastic / Film Polyester Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 7631777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details