Brady Corporation Floor Safety Sign 49063

Description
Designed to warn of hazardous areas, putting valuable safety information at the point of need.
Request a Quote Datasheet
Description
Designed to warn of hazardous areas, putting valuable safety information at the point of need.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Safety Sign - 49063 - Brady Corporation
Milwaukee, WI, USA
Floor Safety Sign
49063
Floor Safety Sign 49063
Designed to warn of hazardous areas, putting valuable safety information at the point of need.

Designed to warn of hazardous areas, putting valuable safety information at the point of need.

Supplier's Site
Barriers, Barricades, Floor Markings, Tapes - 2267-49063-ND - DigiKey
Thief River Falls, MN, United States
Barriers, Barricades, Floor Markings, Tapes
2267-49063-ND
Barriers, Barricades, Floor Markings, Tapes 2267-49063-ND
"B819 17"" DIA GRN/WHT"

"B819 17"" DIA GRN/WHT"

Buy Now Datasheet
Brady Bradyglo B-819 Vinyl Circle White First Aid Sign x 17 (Dia.) in Height - Laminated - TEXT: FIRST AID - 49063 - 754476-49063 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-819 Vinyl Circle White First Aid Sign x 17 (Dia.) in Height - Laminated - TEXT: FIRST AID - 49063
754476-49063
Brady Bradyglo B-819 Vinyl Circle White First Aid Sign x 17 (Dia.) in Height - Laminated - TEXT: FIRST AID - 49063 754476-49063
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady first aid sign is manufactured using vinyl which is the B-819 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 17 (Dia.) in height. Color is often an important factor for proper awareness and communication. This first aid sign is designed with a white background and text and/or image color(s) of green. Often, many signs include images to help support the text or are simply used to create the message themselves. This first aid sign is printed with the following image: first aid symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a circle. This SKU is written in English with the following text: FIRST AID. This SKU is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2047, ASTM D 2979, OSHA 29 CFR 1910.151, OSHA 29 CFR 1910.252, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady first aid sign is manufactured using vinyl which is the B-819 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 17 (Dia.) in height. Color is often an important factor for proper awareness and communication. This first aid sign is designed with a white background and text and/or image color(s) of green. Often, many signs include images to help support the text or are simply used to create the message themselves. This first aid sign is printed with the following image: first aid symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a circle. This SKU is written in English with the following text: FIRST AID. This SKU is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2047, ASTM D 2979, OSHA 29 CFR 1910.151, OSHA 29 CFR 1910.252, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 49063 2267-49063-ND 754476-49063
Product Name Floor Safety Sign Barriers, Barricades, Floor Markings, Tapes Brady Bradyglo B-819 Vinyl Circle White First Aid Sign x 17 (Dia.) in Height - Laminated - TEXT: FIRST AID - 49063
Materials of Construction Plastic / Film Polyester Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 146379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep Clear
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details