Brady Corporation Floor Safety Sign 49062

Description
Designed to warn of hazardous areas, putting valuable safety information at the point of need.
Request a Quote Datasheet
Description
Designed to warn of hazardous areas, putting valuable safety information at the point of need.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Safety Sign - 49062 - Brady Corporation
Milwaukee, WI, USA
Floor Safety Sign
49062
Floor Safety Sign 49062
Designed to warn of hazardous areas, putting valuable safety information at the point of need.

Designed to warn of hazardous areas, putting valuable safety information at the point of need.

Supplier's Site
Barriers, Barricades, Floor Markings, Tapes - 2267-49062-ND - DigiKey
Thief River Falls, MN, United States
Barriers, Barricades, Floor Markings, Tapes
2267-49062-ND
Barriers, Barricades, Floor Markings, Tapes 2267-49062-ND
"B808 17"" DIA RD/GLO FIRE EXT&ARO"

"B808 17"" DIA RD/GLO FIRE EXT&ARO"

Buy Now Datasheet
Brady Bradyglo B-808 Polyester / Vinyl Red Fire Equipment Sign - 17 in Width x 17 (Dia.) in Height - Glow in the Dark, Laminated - TEXT: FIRE EXTINGUISHER - 49062 - 754476-49062 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-808 Polyester / Vinyl Red Fire Equipment Sign - 17 in Width x 17 (Dia.) in Height - Glow in the Dark, Laminated - TEXT: FIRE EXTINGUISHER - 49062
754476-49062
Brady Bradyglo B-808 Polyester / Vinyl Red Fire Equipment Sign - 17 in Width x 17 (Dia.) in Height - Glow in the Dark, Laminated - TEXT: FIRE EXTINGUISHER - 49062 754476-49062
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire equipment sign is constructed using polyester / vinyl which is the B-808 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 17 in width and a 17 (Dia.) in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is printed with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: fire extinguisher symbol, up arrow symbol. This SKU is written in English with the following text: FIRE EXTINGUISHER. This part is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2047, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61) standard(s).

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire equipment sign is constructed using polyester / vinyl which is the B-808 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 17 in width and a 17 (Dia.) in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is printed with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: fire extinguisher symbol, up arrow symbol. This SKU is written in English with the following text: FIRE EXTINGUISHER. This part is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2047, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61) standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 49062 2267-49062-ND 754476-49062
Product Name Floor Safety Sign Barriers, Barricades, Floor Markings, Tapes Brady Bradyglo B-808 Polyester / Vinyl Red Fire Equipment Sign - 17 in Width x 17 (Dia.) in Height - Glow in the Dark, Laminated - TEXT: FIRE EXTINGUISHER - 49062
Materials of Construction Plastic / Film Polyester Polyester / Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 2539977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Acrylic, Steel
Width 15.35 inches (390 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details