Brady Corporation Floor Safety Sign 49061

Description
Designed to warn of hazardous areas, putting valuable safety information at the point of need.
Request a Quote Datasheet
Description
Designed to warn of hazardous areas, putting valuable safety information at the point of need.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Safety Sign - 49061 - Brady Corporation
Milwaukee, WI, USA
Floor Safety Sign
49061
Floor Safety Sign 49061
Designed to warn of hazardous areas, putting valuable safety information at the point of need.

Designed to warn of hazardous areas, putting valuable safety information at the point of need.

Supplier's Site
Barriers, Barricades, Floor Markings, Tapes - 2267-49061-ND - DigiKey
Thief River Falls, MN, United States
Barriers, Barricades, Floor Markings, Tapes
2267-49061-ND
Barriers, Barricades, Floor Markings, Tapes 2267-49061-ND
"B808,17"" DIA RED/GLOW, EXIT FLOO"

"B808,17"" DIA RED/GLOW, EXIT FLOO"

Buy Now Datasheet
Brady Bradyglo B-808 Polyester / Vinyl Circle White Exit Sign - 17 in Width x 17 in Height - Glow in the Dark, Laminated - TEXT: EXIT - 49061 - 754476-49061 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-808 Polyester / Vinyl Circle White Exit Sign - 17 in Width x 17 in Height - Glow in the Dark, Laminated - TEXT: EXIT - 49061
754476-49061
Brady Bradyglo B-808 Polyester / Vinyl Circle White Exit Sign - 17 in Width x 17 in Height - Glow in the Dark, Laminated - TEXT: EXIT - 49061 754476-49061
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady exit sign is made from polyester / vinyl which is the B-808 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 17 in width and a 17 in height. Color is often an important factor for proper awareness and communication. This exit sign is printed with a white background and text and/or image color(s) of red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This exit sign is manufactured with the following image: up arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a circle. This item is written in English with the following text: EXIT. This part is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2047, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510 (Parts 1-4), IMO Resolution A.752 (18), ISO/CD 15370, MSC.27(61) standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady exit sign is made from polyester / vinyl which is the B-808 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 17 in width and a 17 in height. Color is often an important factor for proper awareness and communication. This exit sign is printed with a white background and text and/or image color(s) of red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This exit sign is manufactured with the following image: up arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a circle. This item is written in English with the following text: EXIT. This part is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2047, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510 (Parts 1-4), IMO Resolution A.752 (18), ISO/CD 15370, MSC.27(61) standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 49061 2267-49061-ND 754476-49061
Product Name Floor Safety Sign Barriers, Barricades, Floor Markings, Tapes Brady Bradyglo B-808 Polyester / Vinyl Circle White Exit Sign - 17 in Width x 17 in Height - Glow in the Dark, Laminated - TEXT: EXIT - 49061
Materials of Construction Plastic / Film Polyester Polyester / Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 284597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Metal; Aluminium
Features Adhesive Backed
Height 0.2625 ft (0.8000 dm)
View Details