Brady Corporation Floor Safety Sign 49060

Description
Designed to warn of hazardous areas, putting valuable safety information at the point of need.
Request a Quote Datasheet
Description
Designed to warn of hazardous areas, putting valuable safety information at the point of need.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Safety Sign - 49060 - Brady Corporation
Milwaukee, WI, USA
Floor Safety Sign
49060
Floor Safety Sign 49060
Designed to warn of hazardous areas, putting valuable safety information at the point of need.

Designed to warn of hazardous areas, putting valuable safety information at the point of need.

Supplier's Site
Barriers, Barricades, Floor Markings, Tapes - 2267-49060-ND - DigiKey
Thief River Falls, MN, United States
Barriers, Barricades, Floor Markings, Tapes
2267-49060-ND
Barriers, Barricades, Floor Markings, Tapes 2267-49060-ND
"B819 17"" DIA RED/WHT"

"B819 17"" DIA RED/WHT"

Buy Now Datasheet
Brady Bradyglo B-819 Vinyl Circle White Exit Sign - 17 in Width x 17 in Height - Laminated - TEXT: EXIT - 49060 - 754476-49060 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-819 Vinyl Circle White Exit Sign - 17 in Width x 17 in Height - Laminated - TEXT: EXIT - 49060
754476-49060
Brady Bradyglo B-819 Vinyl Circle White Exit Sign - 17 in Width x 17 in Height - Laminated - TEXT: EXIT - 49060 754476-49060
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady exit sign is produced using vinyl which is the B-819 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 17 in width and a 17 in height. Color is often an important factor for proper awareness and communication. This exit sign is designed with a white background and text and/or image color(s) of red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This exit sign is printed with the following image: up arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a circle. This part is written in English with the following text: EXIT. This SKU is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2047, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady exit sign is produced using vinyl which is the B-819 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 17 in width and a 17 in height. Color is often an important factor for proper awareness and communication. This exit sign is designed with a white background and text and/or image color(s) of red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This exit sign is printed with the following image: up arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a circle. This part is written in English with the following text: EXIT. This SKU is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2047, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 49060 2267-49060-ND 754476-49060
Product Name Floor Safety Sign Barriers, Barricades, Floor Markings, Tapes Brady Bradyglo B-819 Vinyl Circle White Exit Sign - 17 in Width x 17 in Height - Laminated - TEXT: EXIT - 49060
Materials of Construction Plastic / Film Polyester Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-703-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 434609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 0.9843 ft (3 dm)
View Details