Brady Corporation High Visibility Sign - Flexible 49043

Description
High Visibility Sign - Flexible
Request a Quote Datasheet
Description
High Visibility Sign - Flexible
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Visibility Sign - Flexible - 49043 - Brady Corporation
Milwaukee, WI, USA
High Visibility Sign - Flexible
49043
High Visibility Sign - Flexible 49043
High Visibility Sign - Flexible

High Visibility Sign - Flexible

Supplier's Site
Signs, Nameplates, Posters - 2267-49043-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-49043-ND
Signs, Nameplates, Posters 2267-49043-ND
"B450,12.5X18"" HI VIS V-SIGN,SAFE"

"B450,12.5X18"" HI VIS V-SIGN,SAFE"

Buy Now Datasheet
Brady B-450 Polyethylene Eyewash & Shower Sign - 18 in Width x 12 in Height - TEXT: SAFETY SHOWER - 49043 - 754476-49043 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-450 Polyethylene Eyewash & Shower Sign - 18 in Width x 12 in Height - TEXT: SAFETY SHOWER - 49043
754476-49043
Brady B-450 Polyethylene Eyewash & Shower Sign - 18 in Width x 12 in Height - TEXT: SAFETY SHOWER - 49043 754476-49043
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady eyewash & shower sign is made from polyethylene which is the B-450 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 18 in width and a 12 in height. This item is written in English with the following text: SAFETY SHOWER. This part is designed and built for Outdoor use. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady eyewash & shower sign is made from polyethylene which is the B-450 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 18 in width and a 12 in height. This item is written in English with the following text: SAFETY SHOWER. This part is designed and built for Outdoor use. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 49043 2267-49043-ND 754476-49043
Product Name High Visibility Sign - Flexible Signs, Nameplates, Posters Brady B-450 Polyethylene Eyewash & Shower Sign - 18 in Width x 12 in Height - TEXT: SAFETY SHOWER - 49043
Materials of Construction Plastic / Film Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
First Aid Signs - 4638075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.4921 ft (1.5 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-710-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details