Brady Corporation ANSI Z535 Safety Sign 49020

Description
ANSI Z535 Safety Sign
Description
ANSI Z535 Safety Sign

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 49020 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
49020
ANSI Z535 Safety Sign 49020
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Construction Site Sign - 10 in Width x 14 in Height - TEXT: CAUTION - 49020 - 754476-49020 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Construction Site Sign - 10 in Width x 14 in Height - TEXT: CAUTION - 49020
754476-49020
Brady B-555 Aluminum Rectangle White Construction Site Sign - 10 in Width x 14 in Height - TEXT: CAUTION - 49020 754476-49020
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady construction site sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This construction site sign is printed with a white background and text and/or image color(s) of black / yellow. Often, many signs include images to help support the text or are simply used to create the message themselves. This construction site sign is designed with the following image: head protection symbol, safety alert symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This sign is written in English with the following text: CAUTION. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535, ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady construction site sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This construction site sign is printed with a white background and text and/or image color(s) of black / yellow. Often, many signs include images to help support the text or are simply used to create the message themselves. This construction site sign is designed with the following image: head protection symbol, safety alert symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This sign is written in English with the following text: CAUTION. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535, ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 49020 754476-49020
Product Name ANSI Z535 Safety Sign Brady B-555 Aluminum Rectangle White Construction Site Sign - 10 in Width x 14 in Height - TEXT: CAUTION - 49020
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
First Aid Signs - 146447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Vinyl Polyester
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details