Brady Corporation ANSI Z535 Safety Sign 49013

Description
ANSI Z535 Safety Sign
Description
ANSI Z535 Safety Sign

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 49013 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
49013
ANSI Z535 Safety Sign 49013
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Breathing Apparatus Sign - 7 in Width x 10 in Height - TEXT: CAUTION RESPIRATORS MUST BE WORN IN THIS AREA - 49013 - 754476-49013 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Breathing Apparatus Sign - 7 in Width x 10 in Height - TEXT: CAUTION RESPIRATORS MUST BE WORN IN THIS AREA - 49013
754476-49013
Brady B-555 Aluminum Rectangle White Breathing Apparatus Sign - 7 in Width x 10 in Height - TEXT: CAUTION RESPIRATORS MUST BE WORN IN THIS AREA - 49013 754476-49013
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady breathing apparatus sign is produced using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This breathing apparatus sign is manufactured with a white background and text and/or image color(s) of black / yellow. Often, many signs include images to help support the text or are simply used to create the message themselves. This breathing apparatus sign is manufactured with the following image: respirator symbol, safety alert symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is written in English with the following text: CAUTION RESPIRATORS MUST BE WORN IN THIS AREA. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI Z535, ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady breathing apparatus sign is produced using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This breathing apparatus sign is manufactured with a white background and text and/or image color(s) of black / yellow. Often, many signs include images to help support the text or are simply used to create the message themselves. This breathing apparatus sign is manufactured with the following image: respirator symbol, safety alert symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is written in English with the following text: CAUTION RESPIRATORS MUST BE WORN IN THIS AREA. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI Z535, ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 49013 754476-49013
Product Name ANSI Z535 Safety Sign Brady B-555 Aluminum Rectangle White Breathing Apparatus Sign - 7 in Width x 10 in Height - TEXT: CAUTION RESPIRATORS MUST BE WORN IN THIS AREA - 49013
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 434606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Width 7.87 inches (200 mm)
Height 0.9843 ft (3 dm)
View Details
Safety Symbols & Electrical Signs - 1768035-4 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details