Brady Corporation ANSI Z535 Safety Sign 48998

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 48998 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
48998
ANSI Z535 Safety Sign 48998
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-48998-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-48998-ND
Signs, Nameplates, Posters 2267-48998-ND
B555 14X10 ANSI BLK,RED/WHT FIRE

B555 14X10 ANSI BLK,RED/WHT FIRE

Buy Now Datasheet
Brady B-555 Aluminum White Fire Equipment Sign - 10 in Width x 14 in Height - TEXT: FIRE EXTINGUISHER - 48998 - 754476-48998 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum White Fire Equipment Sign - 10 in Width x 14 in Height - TEXT: FIRE EXTINGUISHER - 48998
754476-48998
Brady B-555 Aluminum White Fire Equipment Sign - 10 in Width x 14 in Height - TEXT: FIRE EXTINGUISHER - 48998 754476-48998
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire equipment sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: fire extinguisher symbol. This item is written in English with the following text: FIRE EXTINGUISHER. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ANSI Z535, ANSI Z535.1-2001, ASTM D1593, OSHA standard(s).

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire equipment sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: fire extinguisher symbol. This item is written in English with the following text: FIRE EXTINGUISHER. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ANSI Z535, ANSI Z535.1-2001, ASTM D1593, OSHA standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 48998 2267-48998-ND 754476-48998
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-555 Aluminum White Fire Equipment Sign - 10 in Width x 14 in Height - TEXT: FIRE EXTINGUISHER - 48998
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 2820341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 0.4921 ft (1.5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details