Brady Corporation ANSI Z535 Safety Sign 48967

Description
ANSI Z535 Safety Sign
Description
ANSI Z535 Safety Sign

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 48967 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
48967
ANSI Z535 Safety Sign 48967
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Restricted Area / No Trespassing Sign - 7 in Width x 10 in Height - TEXT: NOTICE AUTHORIZED PERSONNEL ONLY - 48967 - 754476-48967 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Restricted Area / No Trespassing Sign - 7 in Width x 10 in Height - TEXT: NOTICE AUTHORIZED PERSONNEL ONLY - 48967
754476-48967
Brady B-555 Aluminum Rectangle White Restricted Area / No Trespassing Sign - 7 in Width x 10 in Height - TEXT: NOTICE AUTHORIZED PERSONNEL ONLY - 48967 754476-48967
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restricted area / no trespassing sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is manufactured with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help support the text or are simply used to create the message themselves. This restricted area / no trespassing sign is designed with the following image: do not enter symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This part is written in English with the following text: NOTICE AUTHORIZED PERSONNEL ONLY. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI Z535, ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restricted area / no trespassing sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is manufactured with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help support the text or are simply used to create the message themselves. This restricted area / no trespassing sign is designed with the following image: do not enter symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This part is written in English with the following text: NOTICE AUTHORIZED PERSONNEL ONLY. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI Z535, ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 48967 754476-48967
Product Name ANSI Z535 Safety Sign Brady B-555 Aluminum Rectangle White Restricted Area / No Trespassing Sign - 7 in Width x 10 in Height - TEXT: NOTICE AUTHORIZED PERSONNEL ONLY - 48967
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7632099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Arrow shaped floor sign
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details