Brady Corporation Hazardous Material Sign 48886

Description
Red on white rigid signs provide workers with all of the chemical information they'll need for hazardous materials they may encounter. Most signs include the NFPA Code number 704M for Hazardous Information. Made of durable fiberglass material to resist vapors and spills. Signs are 10"H x 7"W and are sold individually.
Request a Quote Datasheet
Description
Red on white rigid signs provide workers with all of the chemical information they'll need for hazardous materials they may encounter. Most signs include the NFPA Code number 704M for Hazardous Information. Made of durable fiberglass material to resist vapors and spills. Signs are 10"H x 7"W and are sold individually.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hazardous Material Sign - 48886 - Brady Corporation
Milwaukee, WI, USA
Hazardous Material Sign
48886
Hazardous Material Sign 48886
Red on white rigid signs provide workers with all of the chemical information they'll need for hazardous materials they may encounter. Most signs include the NFPA Code number 704M for Hazardous Information. Made of durable fiberglass material to resist vapors and spills. Signs are 10"H x 7"W and are sold individually.

Red on white rigid signs provide workers with all of the chemical information they'll need for hazardous materials they may encounter. Most signs include the NFPA Code number 704M for Hazardous Information. Made of durable fiberglass material to resist vapors and spills. Signs are 10"H x 7"W and are sold individually.

Supplier's Site
Signs, Nameplates, Posters - 2267-48886-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-48886-ND
Signs, Nameplates, Posters 2267-48886-ND
B120,10X7,PHOSPHORIC ACID

B120,10X7,PHOSPHORIC ACID

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - TEXT: PHOSPHORIC ACID - 48886 - 754476-48886 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - TEXT: PHOSPHORIC ACID - 48886
754476-48886
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - TEXT: PHOSPHORIC ACID - 48886 754476-48886
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady chemical, biohazard, hazardous & flammable material sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is designed with a white background and text and/or image color(s) of black / blue / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This item is written in English with the following text: PHOSPHORIC ACID. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady chemical, biohazard, hazardous & flammable material sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is designed with a white background and text and/or image color(s) of black / blue / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This item is written in English with the following text: PHOSPHORIC ACID. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 48886 2267-48886-ND 754476-48886
Product Name Hazardous Material Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - TEXT: PHOSPHORIC ACID - 48886
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No smoking
Materials of Construction Pp
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details