Brady Corporation Hazardous Material Sign 48879

Description
Red on white rigid signs provide workers with all of the chemical information they'll need for hazardous materials they may encounter. Most signs include the NFPA Code number 704M for Hazardous Information. Made of durable fiberglass material to resist vapors and spills. Signs are 10"H x 7"W and are sold individually.
Request a Quote Datasheet
Description
Red on white rigid signs provide workers with all of the chemical information they'll need for hazardous materials they may encounter. Most signs include the NFPA Code number 704M for Hazardous Information. Made of durable fiberglass material to resist vapors and spills. Signs are 10"H x 7"W and are sold individually.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hazardous Material Sign - 48879 - Brady Corporation
Milwaukee, WI, USA
Hazardous Material Sign
48879
Hazardous Material Sign 48879
Red on white rigid signs provide workers with all of the chemical information they'll need for hazardous materials they may encounter. Most signs include the NFPA Code number 704M for Hazardous Information. Made of durable fiberglass material to resist vapors and spills. Signs are 10"H x 7"W and are sold individually.

Red on white rigid signs provide workers with all of the chemical information they'll need for hazardous materials they may encounter. Most signs include the NFPA Code number 704M for Hazardous Information. Made of durable fiberglass material to resist vapors and spills. Signs are 10"H x 7"W and are sold individually.

Supplier's Site
Signs, Nameplates, Posters - 2267-48879-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-48879-ND
Signs, Nameplates, Posters 2267-48879-ND
B120,10X7,METHANOL

B120,10X7,METHANOL

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - TEXT: METHANOL - 48879 - 754476-48879 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - TEXT: METHANOL - 48879
754476-48879
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - TEXT: METHANOL - 48879 754476-48879
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady chemical, biohazard, hazardous & flammable material sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is printed with a white background and text and/or image color(s) of black / blue / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This part is written in English with the following text: METHANOL. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady chemical, biohazard, hazardous & flammable material sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is printed with a white background and text and/or image color(s) of black / blue / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This part is written in English with the following text: METHANOL. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 48879 2267-48879-ND 754476-48879
Product Name Hazardous Material Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - TEXT: METHANOL - 48879
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Mandatory Signs - 655347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.0033 ft (0.0100 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details