Red on white rigid signs provide workers with all of the chemical information they'll need for hazardous materials they may encounter. Most signs include the NFPA Code number 704M for Hazardous Information. Made of durable fiberglass material to resist vapors and spills. Signs are 10"H x 7"W and are sold individually.
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady chemical, biohazard, hazardous & flammable material sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is printed with a white background and text and/or image color(s) of black / blue / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This product is written in English with the following text: MERCURY. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 48878 | 754476-48878 |
| Product Name | Hazardous Material Sign | Brady B-120 Fiberglass Reinforced Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - TEXT: MERCURY - 48878 |
| Safety / Warning Type | HAZMAT (Hazaondous Material) | HAZMAT (Hazaondous Material) |