Brady Corporation Hazardous Material Sign 48865

Description
Red on white rigid signs provide workers with all of the chemical information they'll need for hazardous materials they may encounter. Most signs include the NFPA Code number 704M for Hazardous Information. Made of durable fiberglass material to resist vapors and spills. Signs are 10"H x 7"W and are sold individually.
Description
Red on white rigid signs provide workers with all of the chemical information they'll need for hazardous materials they may encounter. Most signs include the NFPA Code number 704M for Hazardous Information. Made of durable fiberglass material to resist vapors and spills. Signs are 10"H x 7"W and are sold individually.

Suppliers

Company
Product
Description
Supplier Links
Hazardous Material Sign - 48865 - Brady Corporation
Milwaukee, WI, USA
Hazardous Material Sign
48865
Hazardous Material Sign 48865
Red on white rigid signs provide workers with all of the chemical information they'll need for hazardous materials they may encounter. Most signs include the NFPA Code number 704M for Hazardous Information. Made of durable fiberglass material to resist vapors and spills. Signs are 10"H x 7"W and are sold individually.

Red on white rigid signs provide workers with all of the chemical information they'll need for hazardous materials they may encounter. Most signs include the NFPA Code number 704M for Hazardous Information. Made of durable fiberglass material to resist vapors and spills. Signs are 10"H x 7"W and are sold individually.

Supplier's Site
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - TEXT: ETHYLENE GLYCOL - 48865 - 754476-48865 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - TEXT: ETHYLENE GLYCOL - 48865
754476-48865
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - TEXT: ETHYLENE GLYCOL - 48865 754476-48865
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady chemical, biohazard, hazardous & flammable material sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is manufactured with a white background and text and/or image color(s) of black / blue / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This part is written in English with the following text: ETHYLENE GLYCOL. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady chemical, biohazard, hazardous & flammable material sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is manufactured with a white background and text and/or image color(s) of black / blue / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This part is written in English with the following text: ETHYLENE GLYCOL. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 48865 754476-48865
Product Name Hazardous Material Sign Brady B-120 Fiberglass Reinforced Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - TEXT: ETHYLENE GLYCOL - 48865
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7873739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details