Brady Corporation Hazardous Material Sign 48846

Description
Red on white rigid signs provide workers with all of the chemical information they'll need for hazardous materials they may encounter. Most signs include the NFPA Code number 704M for Hazardous Information. Made of durable fiberglass material to resist vapors and spills. Signs are 10"H x 7"W and are sold individually.
Request a Quote Datasheet
Description
Red on white rigid signs provide workers with all of the chemical information they'll need for hazardous materials they may encounter. Most signs include the NFPA Code number 704M for Hazardous Information. Made of durable fiberglass material to resist vapors and spills. Signs are 10"H x 7"W and are sold individually.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hazardous Material Sign - 48846 - Brady Corporation
Milwaukee, WI, USA
Hazardous Material Sign
48846
Hazardous Material Sign 48846
Red on white rigid signs provide workers with all of the chemical information they'll need for hazardous materials they may encounter. Most signs include the NFPA Code number 704M for Hazardous Information. Made of durable fiberglass material to resist vapors and spills. Signs are 10"H x 7"W and are sold individually.

Red on white rigid signs provide workers with all of the chemical information they'll need for hazardous materials they may encounter. Most signs include the NFPA Code number 704M for Hazardous Information. Made of durable fiberglass material to resist vapors and spills. Signs are 10"H x 7"W and are sold individually.

Supplier's Site
Signs, Nameplates, Posters - 2267-48846-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-48846-ND
Signs, Nameplates, Posters 2267-48846-ND
B120,10X7,ANHYDROUS AMMONIA

B120,10X7,ANHYDROUS AMMONIA

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - TEXT: ANHYDROUS AMMONIA - 48846 - 754476-48846 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - TEXT: ANHYDROUS AMMONIA - 48846
754476-48846
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - TEXT: ANHYDROUS AMMONIA - 48846 754476-48846
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady chemical, biohazard, hazardous & flammable material sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is manufactured with a white background and text and/or image color(s) of black / blue / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This SKU is written in English with the following text: ANHYDROUS AMMONIA. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady chemical, biohazard, hazardous & flammable material sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is manufactured with a white background and text and/or image color(s) of black / blue / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This SKU is written in English with the following text: ANHYDROUS AMMONIA. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 48846 2267-48846-ND 754476-48846
Product Name Hazardous Material Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - TEXT: ANHYDROUS AMMONIA - 48846
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 1366410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Traffic / DOT; Pedestrians
Materials of Construction Plastic / Film; Vinyl
Width 0.1969 inches (5 mm)
View Details