Brady Corporation Restroom Sign 47733

Description
Restroom Sign
Request a Quote Datasheet
Description
Restroom Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Restroom Sign - 47733 - Brady Corporation
Milwaukee, WI, USA
Restroom Sign
47733
Restroom Sign 47733
Restroom Sign

Restroom Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-47733-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-47733-ND
Signs, Nameplates, Posters 2267-47733-ND
B401 10X7 WHT/BLU

B401 10X7 WHT/BLU

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Restroom Sign - 7 in Width x 10 in Height - TEXT: WOMEN - 47733 - 754476-47733 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Restroom Sign - 7 in Width x 10 in Height - TEXT: WOMEN - 47733
754476-47733
Brady B-401 Polystyrene Rectangle White Restroom Sign - 7 in Width x 10 in Height - TEXT: WOMEN - 47733 754476-47733
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restroom sign is made from polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This restroom sign is manufactured with a white background and text and/or image color(s) of blue. Often, many signs include images to help support the text or are simply used to create the message themselves. This restroom sign is manufactured with the following image: women's restroom symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: WOMEN. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restroom sign is made from polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This restroom sign is manufactured with a white background and text and/or image color(s) of blue. Often, many signs include images to help support the text or are simply used to create the message themselves. This restroom sign is manufactured with the following image: women's restroom symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: WOMEN. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 47733 2267-47733-ND 754476-47733
Product Name Restroom Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Restroom Sign - 7 in Width x 10 in Height - TEXT: WOMEN - 47733
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-804-ND - DigiKey
Specs
Materials of Construction Polyester
View Details