Brady Corporation Restroom Sign 47725

Description
Restroom Sign
Request a Quote Datasheet
Description
Restroom Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Restroom Sign - 47725 - Brady Corporation
Milwaukee, WI, USA
Restroom Sign
47725
Restroom Sign 47725
Restroom Sign

Restroom Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-47725-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-47725-ND
Labels, Stickers, Decals - Preprinted 2267-47725-ND
B302-7X10-BG-O-SAFET Y SIGNS 10X7

B302-7X10-BG-O-SAFETY SIGNS 10X7

Buy Now Datasheet
Brady B-302 Polyester Rectangle Blue Restroom Sign - 7 in Width x 10 in Height - Laminated - TEXT: MEN - 47725 - 754476-47725 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Blue Restroom Sign - 7 in Width x 10 in Height - Laminated - TEXT: MEN - 47725
754476-47725
Brady B-302 Polyester Rectangle Blue Restroom Sign - 7 in Width x 10 in Height - Laminated - TEXT: MEN - 47725 754476-47725
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restroom sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restroom sign is printed with a blue background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This restroom sign is printed with the following image: hand wash symbol, wheelchair symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: MEN. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ANSI Z535.2-2002, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restroom sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restroom sign is printed with a blue background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This restroom sign is printed with the following image: hand wash symbol, wheelchair symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: MEN. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ANSI Z535.2-2002, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 47725 2267-47725-ND 754476-47725
Product Name Restroom Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle Blue Restroom Sign - 7 in Width x 10 in Height - Laminated - TEXT: MEN - 47725
Materials of Construction Plastic / Film Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 214414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Features Adhesive Backed
Width 5.83 inches (148 mm)
View Details