Brady Corporation Restroom Sign 47721

Description
Restroom Sign
Description
Restroom Sign

Suppliers

Company
Product
Description
Supplier Links
Restroom Sign - 47721 - Brady Corporation
Milwaukee, WI, USA
Restroom Sign
47721
Restroom Sign 47721
Restroom Sign

Restroom Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle White Restroom Sign - 7 in Width x 10 in Height - TEXT: WOMEN - 47721 - 754476-47721 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Restroom Sign - 7 in Width x 10 in Height - TEXT: WOMEN - 47721
754476-47721
Brady B-401 Polystyrene Rectangle White Restroom Sign - 7 in Width x 10 in Height - TEXT: WOMEN - 47721 754476-47721
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restroom sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restroom sign is printed with a white background and text and/or image color(s) of blue. Often, many signs include images to help support the text or are simply used to create the message themselves. This restroom sign is printed with the following image: women's restroom symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: WOMEN. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restroom sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restroom sign is printed with a white background and text and/or image color(s) of blue. Often, many signs include images to help support the text or are simply used to create the message themselves. This restroom sign is printed with the following image: women's restroom symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: WOMEN. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 47721 754476-47721
Product Name Restroom Sign Brady B-401 Polystyrene Rectangle White Restroom Sign - 7 in Width x 10 in Height - TEXT: WOMEN - 47721
Materials of Construction Plastic / Film Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Pp rigid plastic
Width 19.69 inches (500 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details