Brady Corporation Restroom Sign 47676

Description
Restroom Sign
Request a Quote Datasheet
Description
Restroom Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Restroom Sign - 47676 - Brady Corporation
Milwaukee, WI, USA
Restroom Sign
47676
Restroom Sign 47676
Restroom Sign

Restroom Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-47676-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-47676-ND
Signs, Nameplates, Posters 2267-47676-ND
B401 7X10 WHT/BLU

B401 7X10 WHT/BLU

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Restroom Sign - 7 in Width x 10 in Height - TEXT: WOMEN - 47676 - 754476-47676 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Restroom Sign - 7 in Width x 10 in Height - TEXT: WOMEN - 47676
754476-47676
Brady B-401 Polystyrene Rectangle White Restroom Sign - 7 in Width x 10 in Height - TEXT: WOMEN - 47676 754476-47676
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady restroom sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restroom sign is printed with a white background and text and/or image color(s) of blue. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This restroom sign is manufactured with the following image: women's restroom symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: WOMEN. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady restroom sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restroom sign is printed with a white background and text and/or image color(s) of blue. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This restroom sign is manufactured with the following image: women's restroom symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: WOMEN. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 47676 2267-47676-ND 754476-47676
Product Name Restroom Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Restroom Sign - 7 in Width x 10 in Height - TEXT: WOMEN - 47676
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Warning Signs - 1812265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Forklift Truck
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details