Brady Corporation Restroom Sign 47674

Description
Restroom Sign
Request a Quote Datasheet
Description
Restroom Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Restroom Sign - 47674 - Brady Corporation
Milwaukee, WI, USA
Restroom Sign
47674
Restroom Sign 47674
Restroom Sign

Restroom Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-47674-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-47674-ND
Labels, Stickers, Decals - Preprinted 2267-47674-ND
B302-7X10-BW-T-WOMEN

B302-7X10-BW-T-WOMEN

Buy Now Datasheet
Brady B-302 Polyester Rectangle Blue Restroom Sign - 10 in Width x 7 in Height - Laminated - TEXT: WOMEN - 47674 - 754476-47674 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Blue Restroom Sign - 10 in Width x 7 in Height - Laminated - TEXT: WOMEN - 47674
754476-47674
Brady B-302 Polyester Rectangle Blue Restroom Sign - 10 in Width x 7 in Height - Laminated - TEXT: WOMEN - 47674 754476-47674
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restroom sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This restroom sign is printed with a blue background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This restroom sign is designed with the following image: women's restroom symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This part is written in English with the following text: WOMEN. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.2-2002, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restroom sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This restroom sign is printed with a blue background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This restroom sign is designed with the following image: women's restroom symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This part is written in English with the following text: WOMEN. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.2-2002, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 47674 2267-47674-ND 754476-47674
Product Name Restroom Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle Blue Restroom Sign - 10 in Width x 7 in Height - Laminated - TEXT: WOMEN - 47674
Materials of Construction Plastic / Film Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 4637965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Metal; Aluminium
Height 0.4921 ft (1.5 dm)
View Details