Brady Corporation Restroom Sign 47668

Description
Restroom Sign
Request a Quote Datasheet
Description
Restroom Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Restroom Sign - 47668 - Brady Corporation
Milwaukee, WI, USA
Restroom Sign
47668
Restroom Sign 47668
Restroom Sign

Restroom Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-47668-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-47668-ND
Labels, Stickers, Decals - Preprinted 2267-47668-ND
B302-7X10-BW-T-MEN

B302-7X10-BW-T-MEN

Buy Now Datasheet
Brady B-302 Polyester Rectangle Blue Restroom Sign - 10 in Width x 7 in Height - Laminated - TEXT: MEN - 47668 - 754476-47668 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Blue Restroom Sign - 10 in Width x 7 in Height - Laminated - TEXT: MEN - 47668
754476-47668
Brady B-302 Polyester Rectangle Blue Restroom Sign - 10 in Width x 7 in Height - Laminated - TEXT: MEN - 47668 754476-47668
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restroom sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This restroom sign is designed with a blue background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This restroom sign is manufactured with the following image: men's restroom symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: MEN. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI Z535.2-2002, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restroom sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This restroom sign is designed with a blue background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This restroom sign is manufactured with the following image: men's restroom symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: MEN. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI Z535.2-2002, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 47668 2267-47668-ND 754476-47668
Product Name Restroom Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle Blue Restroom Sign - 10 in Width x 7 in Height - Laminated - TEXT: MEN - 47668
Materials of Construction Plastic / Film Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-812-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details