Brady Corporation Restroom Sign 47652

Description
Restroom Sign
Request a Quote Datasheet
Description
Restroom Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Restroom Sign - 47652 - Brady Corporation
Milwaukee, WI, USA
Restroom Sign
47652
Restroom Sign 47652
Restroom Sign

Restroom Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-47652-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-47652-ND
Signs, Nameplates, Posters 2267-47652-ND
B555 10X7 BLU/WHT

B555 10X7 BLU/WHT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 7 in Width x 10 in Height - TEXT: WASH HANDS BEFORE LEAVING THIS ROOM - 47652 - 754476-47652 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 7 in Width x 10 in Height - TEXT: WASH HANDS BEFORE LEAVING THIS ROOM - 47652
754476-47652
Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 7 in Width x 10 in Height - TEXT: WASH HANDS BEFORE LEAVING THIS ROOM - 47652 754476-47652
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal hygiene sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal hygiene sign is printed with a white background and text and/or image color(s) of blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This product is written in English with the following text: WASH HANDS BEFORE LEAVING THIS ROOM. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal hygiene sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal hygiene sign is printed with a white background and text and/or image color(s) of blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This product is written in English with the following text: WASH HANDS BEFORE LEAVING THIS ROOM. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 47652 2267-47652-ND 754476-47652
Product Name Restroom Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 7 in Width x 10 in Height - TEXT: WASH HANDS BEFORE LEAVING THIS ROOM - 47652
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7632128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 23.62 inches (600 mm)
Height 1.48 ft (4.5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details