Brady Corporation Restroom Sign 47649

Description
Restroom Sign
Request a Quote Datasheet
Description
Restroom Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Restroom Sign - 47649 - Brady Corporation
Milwaukee, WI, USA
Restroom Sign
47649
Restroom Sign 47649
Restroom Sign

Restroom Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-47649-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-47649-ND
Labels, Stickers, Decals - Preprinted 2267-47649-ND
B302-7X10-WG-O-SAFET Y SIGNS WHT/

B302-7X10-WG-O-SAFETY SIGNS WHT/

Buy Now Datasheet
Brady B-302 Polyester Rectangle Blue Personal Hygiene Sign - 7 in Width x 10 in Height - Laminated - TEXT: WASH YOUR HANDS BEFORE LEAVING THIS ROOM - 47649 - 754476-47649 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Blue Personal Hygiene Sign - 7 in Width x 10 in Height - Laminated - TEXT: WASH YOUR HANDS BEFORE LEAVING THIS ROOM - 47649
754476-47649
Brady B-302 Polyester Rectangle Blue Personal Hygiene Sign - 7 in Width x 10 in Height - Laminated - TEXT: WASH YOUR HANDS BEFORE LEAVING THIS ROOM - 47649 754476-47649
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal hygiene sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is designed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is written in English with the following text: WASH YOUR HANDS BEFORE LEAVING THIS ROOM. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal hygiene sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is designed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is written in English with the following text: WASH YOUR HANDS BEFORE LEAVING THIS ROOM. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 47649 2267-47649-ND 754476-47649
Product Name Restroom Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle Blue Personal Hygiene Sign - 7 in Width x 10 in Height - Laminated - TEXT: WASH YOUR HANDS BEFORE LEAVING THIS ROOM - 47649
Materials of Construction Plastic / Film Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details