Brady Corporation Restroom Sign 47646

Description
Restroom Sign
Request a Quote Datasheet
Description
Restroom Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Restroom Sign - 47646 - Brady Corporation
Milwaukee, WI, USA
Restroom Sign
47646
Restroom Sign 47646
Restroom Sign

Restroom Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-47646-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-47646-ND
Signs, Nameplates, Posters 2267-47646-ND
B555 10X7 WHT/BLU BILINGUAL REST

B555 10X7 WHT/BLU BILINGUAL REST

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Blue Personal Hygiene Sign - 7 in Width x 10 in Height - Language English / Spanish - 47646 - 754476-47646 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Blue Personal Hygiene Sign - 7 in Width x 10 in Height - Language English / Spanish - 47646
754476-47646
Brady B-555 Aluminum Rectangle Blue Personal Hygiene Sign - 7 in Width x 10 in Height - Language English / Spanish - 47646 754476-47646
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal hygiene sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is designed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: EMPLOYEES MUST WASH HANDS BEFORE RETURNING TO WORK / LOS EMPLEADOS TIENEN QUE LAVARSE LAS MANOS ANTES DE REGRESAR AL TRABAJADO. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal hygiene sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is designed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: EMPLOYEES MUST WASH HANDS BEFORE RETURNING TO WORK / LOS EMPLEADOS TIENEN QUE LAVARSE LAS MANOS ANTES DE REGRESAR AL TRABAJADO. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 47646 2267-47646-ND 754476-47646
Product Name Restroom Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Blue Personal Hygiene Sign - 7 in Width x 10 in Height - Language English / Spanish - 47646
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Pipe Identification - 073608-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details