Brady Corporation Restroom Sign 47645

Description
Restroom Sign
Request a Quote Datasheet
Description
Restroom Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Restroom Sign - 47645 - Brady Corporation
Milwaukee, WI, USA
Restroom Sign
47645
Restroom Sign 47645
Restroom Sign

Restroom Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-47645-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-47645-ND
Signs, Nameplates, Posters 2267-47645-ND
B401 10X7 WHT/BLU BILINGUAL REST

B401 10X7 WHT/BLU BILINGUAL REST

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Personal Hygiene Sign - 7 in Width x 10 in Height - 47645 - 754476-47645 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Personal Hygiene Sign - 7 in Width x 10 in Height - 47645
754476-47645
Brady B-401 Polystyrene Rectangle White Personal Hygiene Sign - 7 in Width x 10 in Height - 47645 754476-47645
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady personal hygiene sign is made from polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal hygiene sign is manufactured with a white background and text and/or image color(s) of blue. Often, many signs include images to help support the text or are simply used to create the message themselves. This personal hygiene sign is designed with the following image: hand wash symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: EMPLOYEES MUST WASH HANDS BEFORE RETURNING TO WORK / LOS EMPLEADOS TIENEN QUE LAVARSE LAS MANOS ANTES DE REGRESAR AL TRABAJADO. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady personal hygiene sign is made from polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal hygiene sign is manufactured with a white background and text and/or image color(s) of blue. Often, many signs include images to help support the text or are simply used to create the message themselves. This personal hygiene sign is designed with the following image: hand wash symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: EMPLOYEES MUST WASH HANDS BEFORE RETURNING TO WORK / LOS EMPLEADOS TIENEN QUE LAVARSE LAS MANOS ANTES DE REGRESAR AL TRABAJADO. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 47645 2267-47645-ND 754476-47645
Product Name Restroom Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Personal Hygiene Sign - 7 in Width x 10 in Height - 47645
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.2297 ft (0.7000 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details