Brady Corporation Restroom Sign 47639

Description
Restroom Sign
Request a Quote Datasheet
Description
Restroom Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Restroom Sign - 47639 - Brady Corporation
Milwaukee, WI, USA
Restroom Sign
47639
Restroom Sign 47639
Restroom Sign

Restroom Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-47639-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-47639-ND
Signs, Nameplates, Posters 2267-47639-ND
B555 10X7 BLU/WHT

B555 10X7 BLU/WHT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 7 in Width x 10 in Height - TEXT: EMPLOYEES MUST WASH HANDS BEFORE RETURNING TO WORK - 47639 - 754476-47639 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 7 in Width x 10 in Height - TEXT: EMPLOYEES MUST WASH HANDS BEFORE RETURNING TO WORK - 47639
754476-47639
Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 7 in Width x 10 in Height - TEXT: EMPLOYEES MUST WASH HANDS BEFORE RETURNING TO WORK - 47639 754476-47639
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady personal hygiene sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is designed with a white background and text and/or image color(s) of blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in English with the following text: EMPLOYEES MUST WASH HANDS BEFORE RETURNING TO WORK. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady personal hygiene sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is designed with a white background and text and/or image color(s) of blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in English with the following text: EMPLOYEES MUST WASH HANDS BEFORE RETURNING TO WORK. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 47639 2267-47639-ND 754476-47639
Product Name Restroom Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 7 in Width x 10 in Height - TEXT: EMPLOYEES MUST WASH HANDS BEFORE RETURNING TO WORK - 47639
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details