Brady Corporation Restroom Sign 47638

Description
Restroom Sign
Request a Quote Datasheet
Description
Restroom Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Restroom Sign - 47638 - Brady Corporation
Milwaukee, WI, USA
Restroom Sign
47638
Restroom Sign 47638
Restroom Sign

Restroom Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-47638-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-47638-ND
Signs, Nameplates, Posters 2267-47638-ND
B401 10X7 WHT/BLU

B401 10X7 WHT/BLU

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Blue Personal Hygiene Sign - 7 in Width x 10 in Height - TEXT: EMPLOYEES MUST WASH HANDS BEFORE RETURNING TO WORK - 47638 - 754476-47638 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Blue Personal Hygiene Sign - 7 in Width x 10 in Height - TEXT: EMPLOYEES MUST WASH HANDS BEFORE RETURNING TO WORK - 47638
754476-47638
Brady B-401 Polystyrene Rectangle Blue Personal Hygiene Sign - 7 in Width x 10 in Height - TEXT: EMPLOYEES MUST WASH HANDS BEFORE RETURNING TO WORK - 47638 754476-47638
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal hygiene sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal hygiene sign is designed with a blue background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This personal hygiene sign is manufactured with the following image: hand wash symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: EMPLOYEES MUST WASH HANDS BEFORE RETURNING TO WORK. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.2-2002, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal hygiene sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal hygiene sign is designed with a blue background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This personal hygiene sign is manufactured with the following image: hand wash symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: EMPLOYEES MUST WASH HANDS BEFORE RETURNING TO WORK. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.2-2002, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 47638 2267-47638-ND 754476-47638
Product Name Restroom Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Blue Personal Hygiene Sign - 7 in Width x 10 in Height - TEXT: EMPLOYEES MUST WASH HANDS BEFORE RETURNING TO WORK - 47638
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 559568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Plastic
Width 11.81 inches (300 mm)
Height 1.31 ft (4 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details