Brady Corporation Personal Hygiene Sign 47618

Description
Personal Hygiene Sign
Request a Quote Datasheet
Description
Personal Hygiene Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Personal Hygiene Sign - 47618 - Brady Corporation
Milwaukee, WI, USA
Personal Hygiene Sign
47618
Personal Hygiene Sign 47618
Personal Hygiene Sign

Personal Hygiene Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-47618-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-47618-ND
Signs, Nameplates, Posters 2267-47618-ND
B401 10X14 BLK/WHT

B401 10X14 BLK/WHT

Buy Now Datasheet
Brady B-401 Polystyrene White Closed for Cleaning Sign - 14 in Width x 10 in Height - TEXT: RESTROOM CLOSED FOR CLEANING - 47618 - 754476-47618 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene White Closed for Cleaning Sign - 14 in Width x 10 in Height - TEXT: RESTROOM CLOSED FOR CLEANING - 47618
754476-47618
Brady B-401 Polystyrene White Closed for Cleaning Sign - 14 in Width x 10 in Height - TEXT: RESTROOM CLOSED FOR CLEANING - 47618 754476-47618
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady closed for cleaning sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This closed for cleaning sign is manufactured with a white background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This closed for cleaning sign is manufactured with the following image: mopping symbol. This part is written in English with the following text: RESTROOM CLOSED FOR CLEANING. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady closed for cleaning sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This closed for cleaning sign is manufactured with a white background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This closed for cleaning sign is manufactured with the following image: mopping symbol. This part is written in English with the following text: RESTROOM CLOSED FOR CLEANING. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 47618 2267-47618-ND 754476-47618
Product Name Personal Hygiene Sign Signs, Nameplates, Posters Brady B-401 Polystyrene White Closed for Cleaning Sign - 14 in Width x 10 in Height - TEXT: RESTROOM CLOSED FOR CLEANING - 47618
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 1745958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No pedestrians
Materials of Construction Pp
Width 11.02 inches (280 mm)
View Details