Brady Corporation Personal Hygiene Sign 47555

Description
Personal Hygiene Sign
Request a Quote Datasheet
Description
Personal Hygiene Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Personal Hygiene Sign - 47555 - Brady Corporation
Milwaukee, WI, USA
Personal Hygiene Sign
47555
Personal Hygiene Sign 47555
Personal Hygiene Sign

Personal Hygiene Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-47555-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-47555-ND
Signs, Nameplates, Posters 2267-47555-ND
B555 10X14 RED/BLK/WHT

B555 10X14 RED/BLK/WHT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Restroom Sign - 14 in Width x 10 in Height - TEXT: RESTROOMS (W / LEFT ARROW) - 47555 - 754476-47555 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Restroom Sign - 14 in Width x 10 in Height - TEXT: RESTROOMS (W / LEFT ARROW) - 47555
754476-47555
Brady B-555 Aluminum Rectangle White Restroom Sign - 14 in Width x 10 in Height - TEXT: RESTROOMS (W / LEFT ARROW) - 47555 754476-47555
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restroom sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restroom sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This restroom sign is manufactured with the following image: left arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This item is written in English with the following text: RESTROOMS (W / LEFT ARROW). Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restroom sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restroom sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This restroom sign is manufactured with the following image: left arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This item is written in English with the following text: RESTROOMS (W / LEFT ARROW). Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 47555 2267-47555-ND 754476-47555
Product Name Personal Hygiene Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Restroom Sign - 14 in Width x 10 in Height - TEXT: RESTROOMS (W / LEFT ARROW) - 47555
Safety / Warning Type Personal Protection (e.g., Hard Hat Required) Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-871-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
First Aid Signs - 2198733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type First aid
Materials of Construction Pvc
Width 17.72 inches (450 mm)
View Details