Brady Corporation Handy Cone™ Floor Signs 47382

Description
Compact and lightweight, our pyramid-shaped Handy Cone™ Floor Signs set up in seconds and are easy to transport. Storage is a snap - each sign conveniently fits inside a 2" diameter tube.
Description
Compact and lightweight, our pyramid-shaped Handy Cone™ Floor Signs set up in seconds and are easy to transport. Storage is a snap - each sign conveniently fits inside a 2" diameter tube.

Suppliers

Company
Product
Description
Supplier Links
Handy Cone™ Floor Signs - 47382 - Brady Corporation
Milwaukee, WI, USA
Handy Cone™ Floor Signs
47382
Handy Cone™ Floor Signs 47382
Compact and lightweight, our pyramid-shaped Handy Cone™ Floor Signs set up in seconds and are easy to transport. Storage is a snap - each sign conveniently fits inside a 2" diameter tube.

Compact and lightweight, our pyramid-shaped Handy Cone™ Floor Signs set up in seconds and are easy to transport. Storage is a snap - each sign conveniently fits inside a 2" diameter tube.

Supplier's Site
Brady Triangle Yellow Fall Prevention Sign x 31 in Height - Language English / Spanish - TEXT: CAUTION WET FLOOR / CUIDADO PISOMOJADO - 47382 - 754476-47382 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Triangle Yellow Fall Prevention Sign x 31 in Height - Language English / Spanish - TEXT: CAUTION WET FLOOR / CUIDADO PISOMOJADO - 47382
754476-47382
Brady Triangle Yellow Fall Prevention Sign x 31 in Height - Language English / Spanish - TEXT: CAUTION WET FLOOR / CUIDADO PISOMOJADO - 47382 754476-47382
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 31 in height. Color is often an important factor for proper awareness and conveyance. This fall prevention sign is manufactured with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fall prevention sign is manufactured with the following image: wet floor symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a triangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION WET FLOOR / CUIDADO PISOMOJADO. There are a variety of standards that signs may comform to. In particular, this SKU meets the RoHS standard(s).

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 31 in height. Color is often an important factor for proper awareness and conveyance. This fall prevention sign is manufactured with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fall prevention sign is manufactured with the following image: wet floor symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a triangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION WET FLOOR / CUIDADO PISOMOJADO. There are a variety of standards that signs may comform to. In particular, this SKU meets the RoHS standard(s).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 47382 754476-47382
Product Name Handy Cone™ Floor Signs Brady Triangle Yellow Fall Prevention Sign x 31 in Height - Language English / Spanish - TEXT: CAUTION WET FLOOR / CUIDADO PISOMOJADO - 47382
Height 2.58 ft (7.87 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 146358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.3281 ft (1 dm)
View Details