Brady Corporation Protective Wear Sign 47375

Description
Protective Wear Sign
Description
Protective Wear Sign

Suppliers

Company
Product
Description
Supplier Links
Protective Wear Sign - 47375 - Brady Corporation
Milwaukee, WI, USA
Protective Wear Sign
47375
Protective Wear Sign 47375
Protective Wear Sign

Protective Wear Sign

Supplier's Site
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Food Sanitation Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST FOOT PROTECTION REQUIRED IN THIS AREA - 47375 - 754476-47375 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Food Sanitation Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST FOOT PROTECTION REQUIRED IN THIS AREA - 47375
754476-47375
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Food Sanitation Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST FOOT PROTECTION REQUIRED IN THIS AREA - 47375 754476-47375
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady food sanitation sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This food sanitation sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in English with the following text: SAFETY FIRST FOOT PROTECTION REQUIRED IN THIS AREA. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady food sanitation sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This food sanitation sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in English with the following text: SAFETY FIRST FOOT PROTECTION REQUIRED IN THIS AREA. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 47375 754476-47375
Product Name Protective Wear Sign Brady B-120 Fiberglass Reinforced Polyester Rectangle White Food Sanitation Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST FOOT PROTECTION REQUIRED IN THIS AREA - 47375
Safety / Warning Type Personal Protection (e.g., Hard Hat Required) Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Labels - 1812249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details