Brady Corporation Floor Stands 47251

Description
Made of durable polystyrene plastic, our floor stands help you send a clear message right where it is needed. Same message is printed on both sides of stand for better visibility. Size: 20" high x 12" wide.
Description
Made of durable polystyrene plastic, our floor stands help you send a clear message right where it is needed. Same message is printed on both sides of stand for better visibility. Size: 20" high x 12" wide.

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
Floor Stands
47251
Floor Stands 47251
Made of durable polystyrene plastic, our floor stands help you send a clear message right where it is needed. Same message is printed on both sides of stand for better visibility. Size: 20" high x 12" wide.

Made of durable polystyrene plastic, our floor stands help you send a clear message right where it is needed. Same message is printed on both sides of stand for better visibility. Size: 20" high x 12" wide.

Supplier's Site
Brady Polystyrene Rectangle White Closed for Cleaning Sign - 12 in Width x 20 in Height - TEXT: NOTICE RESTROOM CLOSED FOR CLEANING - 47251 - 754476-47251 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Polystyrene Rectangle White Closed for Cleaning Sign - 12 in Width x 20 in Height - TEXT: NOTICE RESTROOM CLOSED FOR CLEANING - 47251
754476-47251
Brady Polystyrene Rectangle White Closed for Cleaning Sign - 12 in Width x 20 in Height - TEXT: NOTICE RESTROOM CLOSED FOR CLEANING - 47251 754476-47251
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 12 in width and a 20 in height. Color is often an important factor for proper awareness and communication. This closed for cleaning sign is manufactured with a white background and text and/or image color(s) of blue / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is written in English with the following text: NOTICE RESTROOM CLOSED FOR CLEANING. There are a variety of standards that signs may comform to. In particular, this product satisfies the RoHS standard(s).

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 12 in width and a 20 in height. Color is often an important factor for proper awareness and communication. This closed for cleaning sign is manufactured with a white background and text and/or image color(s) of blue / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is written in English with the following text: NOTICE RESTROOM CLOSED FOR CLEANING. There are a variety of standards that signs may comform to. In particular, this product satisfies the RoHS standard(s).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 47251 754476-47251
Product Name Floor Stands Brady Polystyrene Rectangle White Closed for Cleaning Sign - 12 in Width x 20 in Height - TEXT: NOTICE RESTROOM CLOSED FOR CLEANING - 47251
Materials of Construction Plastic / Film Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Safe Condition Signs - 4342033 - RS Components, Ltd.
Specs
Safety / Warning Type Emergency stop
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details