Brady Corporation Exit & Directional Sign 47246

Description
Exit & Directional Sign
Description
Exit & Directional Sign

Suppliers

Company
Product
Description
Supplier Links
Exit & Directional Sign - 47246 - Brady Corporation
Milwaukee, WI, USA
Exit & Directional Sign
47246
Exit & Directional Sign 47246
Exit & Directional Sign

Exit & Directional Sign

Supplier's Site
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Emergency & Fire Exit Sign - 14 in Width x 3.5 in Height - TEXT: FIRE EXIT - 47246 - 754476-47246 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Emergency & Fire Exit Sign - 14 in Width x 3.5 in Height - TEXT: FIRE EXIT - 47246
754476-47246
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Emergency & Fire Exit Sign - 14 in Width x 3.5 in Height - TEXT: FIRE EXIT - 47246 754476-47246
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady emergency & fire exit sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 3.5 in height. Color is often an important factor for proper awareness and conveyance. This emergency & fire exit sign is printed with a white background and text and/or image color(s) of red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This emergency & fire exit sign is designed with the following image: right arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is written in English with the following text: FIRE EXIT. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady emergency & fire exit sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 3.5 in height. Color is often an important factor for proper awareness and conveyance. This emergency & fire exit sign is printed with a white background and text and/or image color(s) of red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This emergency & fire exit sign is designed with the following image: right arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is written in English with the following text: FIRE EXIT. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 47246 754476-47246
Product Name Exit & Directional Sign Brady B-120 Fiberglass Reinforced Polyester Rectangle White Emergency & Fire Exit Sign - 14 in Width x 3.5 in Height - TEXT: FIRE EXIT - 47246
Safety / Warning Type Emergency Exit Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
Height 0.6890 ft (2.1 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details