Brady Corporation Confined Space Manhole Cover 47204

Description
Designed to fit most standard manhole covers, our danger signs are visible when cover is removed from confined space entry. Label affixed to cover is made of indoor/outdoor grade overlaminated polyester (B-302). Custom legends are also available.
Request a Quote Datasheet
Description
Designed to fit most standard manhole covers, our danger signs are visible when cover is removed from confined space entry. Label affixed to cover is made of indoor/outdoor grade overlaminated polyester (B-302). Custom legends are also available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Confined Space Manhole Cover - 47204 - Brady Corporation
Milwaukee, WI, USA
Confined Space Manhole Cover
47204
Confined Space Manhole Cover 47204
Designed to fit most standard manhole covers, our danger signs are visible when cover is removed from confined space entry. Label affixed to cover is made of indoor/outdoor grade overlaminated polyester (B-302). Custom legends are also available.

Designed to fit most standard manhole covers, our danger signs are visible when cover is removed from confined space entry. Label affixed to cover is made of indoor/outdoor grade overlaminated polyester (B-302). Custom legends are also available.

Supplier's Site
Signs, Nameplates, Posters - 2267-47204-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-47204-ND
Signs, Nameplates, Posters 2267-47204-ND
"STOCK MANHOLE COVER-30.5"" X 42"""

"STOCK MANHOLE COVER-30.5"" X 42"""

Buy Now Datasheet
Brady B-302 Polyester Octagon Yellow Confined Space Sign - Laminated - TEXT: CAUTION - 47204 - 754476-47204 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Octagon Yellow Confined Space Sign - Laminated - TEXT: CAUTION - 47204
754476-47204
Brady B-302 Polyester Octagon Yellow Confined Space Sign - Laminated - TEXT: CAUTION - 47204 754476-47204
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady confined space sign is produced using polyester which is the B-302 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This confined space sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as an octagon. This sign is written in English with the following text: CAUTION. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady confined space sign is produced using polyester which is the B-302 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This confined space sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as an octagon. This sign is written in English with the following text: CAUTION. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 47204 2267-47204-ND 754476-47204
Product Name Confined Space Manhole Cover Signs, Nameplates, Posters Brady B-302 Polyester Octagon Yellow Confined Space Sign - Laminated - TEXT: CAUTION - 47204
Safety / Warning Type Confined Space
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Mandatory Signs - 7632073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Wear ear protection
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details