Brady Corporation Confined Space Manhole Cover 47196

Description
Designed to fit most standard manhole covers, our danger signs are visible when cover is removed from confined space entry. Label affixed to cover is made of indoor/outdoor grade overlaminated polyester (B-302). Custom legends are also available.
Request a Quote Datasheet
Description
Designed to fit most standard manhole covers, our danger signs are visible when cover is removed from confined space entry. Label affixed to cover is made of indoor/outdoor grade overlaminated polyester (B-302). Custom legends are also available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Confined Space Manhole Cover - 47196 - Brady Corporation
Milwaukee, WI, USA
Confined Space Manhole Cover
47196
Confined Space Manhole Cover 47196
Designed to fit most standard manhole covers, our danger signs are visible when cover is removed from confined space entry. Label affixed to cover is made of indoor/outdoor grade overlaminated polyester (B-302). Custom legends are also available.

Designed to fit most standard manhole covers, our danger signs are visible when cover is removed from confined space entry. Label affixed to cover is made of indoor/outdoor grade overlaminated polyester (B-302). Custom legends are also available.

Supplier's Site
Signs, Nameplates, Posters - 2267-47196-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-47196-ND
Signs, Nameplates, Posters 2267-47196-ND
"STOCK MANHOLE COVER-30.5"" X 42"""

"STOCK MANHOLE COVER-30.5"" X 42"""

Buy Now Datasheet
Brady B-302 Polyester Octagon White Confined Space Sign - Laminated - TEXT: CONFINED SPACE ENTER BY PERMIT ONLY - 47196 - 754476-47196 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Octagon White Confined Space Sign - Laminated - TEXT: CONFINED SPACE ENTER BY PERMIT ONLY - 47196
754476-47196
Brady B-302 Polyester Octagon White Confined Space Sign - Laminated - TEXT: CONFINED SPACE ENTER BY PERMIT ONLY - 47196 754476-47196
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady confined space sign is manufactured using polyester which is the B-302 Brady Material Code. Color is often an important factor for proper awareness and communication. This confined space sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as an octagon. This SKU is written in English with the following text: CONFINED SPACE ENTER BY PERMIT ONLY. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady confined space sign is manufactured using polyester which is the B-302 Brady Material Code. Color is often an important factor for proper awareness and communication. This confined space sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as an octagon. This SKU is written in English with the following text: CONFINED SPACE ENTER BY PERMIT ONLY. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 47196 2267-47196-ND 754476-47196
Product Name Confined Space Manhole Cover Signs, Nameplates, Posters Brady B-302 Polyester Octagon White Confined Space Sign - Laminated - TEXT: CONFINED SPACE ENTER BY PERMIT ONLY - 47196
Safety / Warning Type Confined Space
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 1366413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Caution
Materials of Construction Plastic / Film; Vinyl
Height 0.1640 ft (0.5000 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details