Brady Corporation Admittance Sign 47152

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 47152 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
47152
Admittance Sign 47152
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-47152-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-47152-ND
Signs, Nameplates, Posters 2267-47152-ND
B120,7X10,RED,BLK/WH T,KEEP OFF

B120,7X10,RED,BLK/WHT,KEEP OFF

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Safety Sign - 7 in Width x 7 in Height - TEXT: DANGER KEEP OFF - 47152 - 754476-47152 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Safety Sign - 7 in Width x 7 in Height - TEXT: DANGER KEEP OFF - 47152
754476-47152
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Safety Sign - 7 in Width x 7 in Height - TEXT: DANGER KEEP OFF - 47152 754476-47152
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady safety sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 7 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This safety sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: DANGER KEEP OFF. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady safety sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 7 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This safety sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: DANGER KEEP OFF. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 47152 2267-47152-ND 754476-47152
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Safety Sign - 7 in Width x 7 in Height - TEXT: DANGER KEEP OFF - 47152
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details