Brady Corporation Maintenance Sign 47115

Description
Maintenance Sign
Description
Maintenance Sign

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 47115 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
47115
Maintenance Sign 47115
Maintenance Sign

Maintenance Sign

Supplier's Site
Brady B-120 Fiberglass Reinforced Polyester Yellow Keep Space Clear Sign - 14 in Width x 10 in Height - TEXT: CAUTION KEEP THIS SPACE CLEAR AT ALL TIMES - 47115 - 754476-47115 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Yellow Keep Space Clear Sign - 14 in Width x 10 in Height - TEXT: CAUTION KEEP THIS SPACE CLEAR AT ALL TIMES - 47115
754476-47115
Brady B-120 Fiberglass Reinforced Polyester Yellow Keep Space Clear Sign - 14 in Width x 10 in Height - TEXT: CAUTION KEEP THIS SPACE CLEAR AT ALL TIMES - 47115 754476-47115
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady keep space clear sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This keep space clear sign is designed with a yellow background and text and/or image color(s) of black. This SKU is written in English with the following text: CAUTION KEEP THIS SPACE CLEAR AT ALL TIMES. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady keep space clear sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This keep space clear sign is designed with a yellow background and text and/or image color(s) of black. This SKU is written in English with the following text: CAUTION KEEP THIS SPACE CLEAR AT ALL TIMES. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 47115 754476-47115
Product Name Maintenance Sign Brady B-120 Fiberglass Reinforced Polyester Yellow Keep Space Clear Sign - 14 in Width x 10 in Height - TEXT: CAUTION KEEP THIS SPACE CLEAR AT ALL TIMES - 47115
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Labels, Self-Lam, Vinyl, 44.5Mm W; Label Type Te Connectivity - 29X4448 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.75 inches (44.5 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146455 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details