Brady Corporation Door Sign 47075

Description
Door Sign
Request a Quote Datasheet
Description
Door Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Door Sign - 47075 - Brady Corporation
Milwaukee, WI, USA
Door Sign
47075
Door Sign 47075
Door Sign

Door Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-47075-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-47075-ND
Signs, Nameplates, Posters 2267-47075-ND
B120,7X10,BLK/YEL,FI RE DOOR KEEP

B120,7X10,BLK/YEL,FIRE DOOR KEEP

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Emergency & Fire Exit Sign - 10 in Width x 7 in Height - TEXT: CAUTION FIRE DOOR KEEP CLOSED - 47075 - 754476-47075 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Emergency & Fire Exit Sign - 10 in Width x 7 in Height - TEXT: CAUTION FIRE DOOR KEEP CLOSED - 47075
754476-47075
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Emergency & Fire Exit Sign - 10 in Width x 7 in Height - TEXT: CAUTION FIRE DOOR KEEP CLOSED - 47075 754476-47075
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady emergency & fire exit sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: CAUTION FIRE DOOR KEEP CLOSED. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady emergency & fire exit sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: CAUTION FIRE DOOR KEEP CLOSED. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 47075 2267-47075-ND 754476-47075
Product Name Door Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Emergency & Fire Exit Sign - 10 in Width x 7 in Height - TEXT: CAUTION FIRE DOOR KEEP CLOSED - 47075
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 2514012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 23.62 inches (600 mm)
View Details