Brady Corporation Fire Sign 47039

Description
Fire Sign
Request a Quote Datasheet
Description
Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 47039 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
47039
Fire Sign 47039
Fire Sign

Fire Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-47039-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-47039-ND
Signs, Nameplates, Posters 2267-47039-ND
B120 14X3.5 RED/WHT FIRE SIGN

B120 14X3.5 RED/WHT FIRE SIGN

Buy Now Datasheet
Brady Bradyglo B-120 Fiberglass Reinforced Polyester Red Fire Equipment Sign - 3.5 in Width x 14 in Height - TEXT: FIRE EXTINGUISHER - 47039 - 754476-47039 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-120 Fiberglass Reinforced Polyester Red Fire Equipment Sign - 3.5 in Width x 14 in Height - TEXT: FIRE EXTINGUISHER - 47039
754476-47039
Brady Bradyglo B-120 Fiberglass Reinforced Polyester Red Fire Equipment Sign - 3.5 in Width x 14 in Height - TEXT: FIRE EXTINGUISHER - 47039 754476-47039
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire equipment sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 3.5 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is designed with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: arrow symbol. This SKU is written in English with the following text: FIRE EXTINGUISHER. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.157 standard(s).

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire equipment sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 3.5 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is designed with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: arrow symbol. This SKU is written in English with the following text: FIRE EXTINGUISHER. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.157 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 47039 2267-47039-ND 754476-47039
Product Name Fire Sign Signs, Nameplates, Posters Brady Bradyglo B-120 Fiberglass Reinforced Polyester Red Fire Equipment Sign - 3.5 in Width x 14 in Height - TEXT: FIRE EXTINGUISHER - 47039
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 15.75 inches (400 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details