Brady Corporation Blank Sign - Preprinted Headers 47014

Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet
Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 47014 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
47014
Blank Sign - Preprinted Headers 47014
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Signs, Nameplates, Posters - 2267-47014-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-47014-ND
Signs, Nameplates, Posters 2267-47014-ND
B120,10X14,BLU/WHT,N OTICE

B120,10X14,BLU/WHT,NOTICE

Buy Now Datasheet
Brady Fiberglass Reinforced Polyester White Preprinted Header - 14 in Width x 10 in Height - TEXT: NOTICE - 47014 - 754476-47014 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Fiberglass Reinforced Polyester White Preprinted Header - 14 in Width x 10 in Height - TEXT: NOTICE - 47014
754476-47014
Brady Fiberglass Reinforced Polyester White Preprinted Header - 14 in Width x 10 in Height - TEXT: NOTICE - 47014 754476-47014
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This preprinted header sign is printed with a white background and text and/or image color(s) of blue. This part is written in English with the following text: NOTICE. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This preprinted header sign is printed with a white background and text and/or image color(s) of blue. This part is written in English with the following text: NOTICE. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 47014 2267-47014-ND 754476-47014
Product Name Blank Sign - Preprinted Headers Signs, Nameplates, Posters Brady Fiberglass Reinforced Polyester White Preprinted Header - 14 in Width x 10 in Height - TEXT: NOTICE - 47014
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-812-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 1812222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Width 5.83 inches (148 mm)
Height 0.6890 ft (2.1 dm)
View Details