Brady Corporation Blank Sign - Preprinted Headers 47004

Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet
Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 47004 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
47004
Blank Sign - Preprinted Headers 47004
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Signs, Nameplates, Posters - 2267-47004-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-47004-ND
Signs, Nameplates, Posters 2267-47004-ND
ENGLISH SIGN PANELS W/PRE-PRINTE

ENGLISH SIGN PANELS W/PRE-PRINTE

Buy Now Datasheet
Brady Fiberglass Reinforced Polyester White Preprinted Header - 14 in Width x 10 in Height - TEXT: DANGER - 47004 - 754476-47004 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Fiberglass Reinforced Polyester White Preprinted Header - 14 in Width x 10 in Height - TEXT: DANGER - 47004
754476-47004
Brady Fiberglass Reinforced Polyester White Preprinted Header - 14 in Width x 10 in Height - TEXT: DANGER - 47004 754476-47004
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is designed with a white background and text and/or image color(s) of black / red. This item is written in English with the following text: DANGER. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is designed with a white background and text and/or image color(s) of black / red. This item is written in English with the following text: DANGER. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 47004 2267-47004-ND 754476-47004
Product Name Blank Sign - Preprinted Headers Signs, Nameplates, Posters Brady Fiberglass Reinforced Polyester White Preprinted Header - 14 in Width x 10 in Height - TEXT: DANGER - 47004
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 2325511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Height 0.2461 ft (0.7500 dm)
View Details