Brady Corporation No Smoking Sign 46993

Description
No Smoking Sign
Request a Quote Datasheet
Description
No Smoking Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
No Smoking Sign - 46993 - Brady Corporation
Milwaukee, WI, USA
No Smoking Sign
46993
No Smoking Sign 46993
No Smoking Sign

No Smoking Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-46993-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-46993-ND
Signs, Nameplates, Posters 2267-46993-ND
B120,10X14,RED/WHT,N O SMOKING

B120,10X14,RED/WHT,NO SMOKING

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle Red Smoking Not Permitted Sign - 14 in Width x 10 in Height - TEXT: NO SMOKING EXCEPT IN DESIGNATED AREAS - 46993 - 754476-46993 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle Red Smoking Not Permitted Sign - 14 in Width x 10 in Height - TEXT: NO SMOKING EXCEPT IN DESIGNATED AREAS - 46993
754476-46993
Brady B-120 Fiberglass Reinforced Polyester Rectangle Red Smoking Not Permitted Sign - 14 in Width x 10 in Height - TEXT: NO SMOKING EXCEPT IN DESIGNATED AREAS - 46993 754476-46993
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady smoking not permitted sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: NO SMOKING EXCEPT IN DESIGNATED AREAS. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady smoking not permitted sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: NO SMOKING EXCEPT IN DESIGNATED AREAS. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 46993 2267-46993-ND 754476-46993
Product Name No Smoking Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle Red Smoking Not Permitted Sign - 14 in Width x 10 in Height - TEXT: NO SMOKING EXCEPT IN DESIGNATED AREAS - 46993
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 434604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details