R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady stop signs, traffic control signs & banners sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This part is written in English with the following text: BUCKLE UP! IT'S THE LAW. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Traffic Safety Equipment |
| Product Number | 754476-46979 |
| Product Name | Brady B-120 Fiberglass Reinforced Polyester Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - 10 in Width x 7 in Height - TEXT: BUCKLE UP! IT'S THE LAW - 46979 |