B555 10X7 HMIG CHEM ID AS
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady hazardous material identification guide (hmig) sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This hazardous material identification guide (hmig) sign is designed with a white background and text and/or image color(s) of black / blue / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This part is written in English with the following text: (HMIG CHEMICAL IDENTIFICATION SIGN). Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 2267-46881-ND | 754473-46881 |
| Product Name | Signs, Nameplates, Posters | Brady B-555 Aluminum Rectangle White Hazardous Material Identification Guide (HMIG) Sign - 10 in Width x 7 in Height - TEXT: (HMIG CHEMICAL IDENTIFICATION SIGN) - 46881 |
| Materials of Construction | Metal | Metal; Aluminum |