Brady Corporation Signs, Nameplates, Posters 46872

Description
B555 3.5X10 GRN/BLK/WHT
Request a Quote Datasheet
Description
B555 3.5X10 GRN/BLK/WHT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-46872-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-46872-ND
Signs, Nameplates, Posters 2267-46872-ND
B555 3.5X10 GRN/BLK/WHT

B555 3.5X10 GRN/BLK/WHT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Smoking Permitted Sign - 10 in Width x 3.5 in Height - TEXT: DESIGNATED SMOKING AREA - 46872 - 754473-46872 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Smoking Permitted Sign - 10 in Width x 3.5 in Height - TEXT: DESIGNATED SMOKING AREA - 46872
754473-46872
Brady B-555 Aluminum Rectangle White Smoking Permitted Sign - 10 in Width x 3.5 in Height - TEXT: DESIGNATED SMOKING AREA - 46872 754473-46872
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady smoking permitted sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This smoking permitted sign is designed with a white background and text and/or image color(s) of black / green. Often, many signs include images to help support the text or are simply used to create the message themselves. This smoking permitted sign is printed with the following image: designated smoking area symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: DESIGNATED SMOKING AREA. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady smoking permitted sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This smoking permitted sign is designed with a white background and text and/or image color(s) of black / green. Often, many signs include images to help support the text or are simply used to create the message themselves. This smoking permitted sign is printed with the following image: designated smoking area symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: DESIGNATED SMOKING AREA. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-46872-ND 754473-46872
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Smoking Permitted Sign - 10 in Width x 3.5 in Height - TEXT: DESIGNATED SMOKING AREA - 46872
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 655349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.0033 ft (0.0100 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details