Brady Corporation Signs, Nameplates, Posters 46842

Description
B555 3.5X10 BLK/GRN/WHT FIRST AI
Request a Quote Datasheet
Description
B555 3.5X10 BLK/GRN/WHT FIRST AI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-46842-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-46842-ND
Signs, Nameplates, Posters 2267-46842-ND
B555 3.5X10 BLK/GRN/WHT FIRST AI

B555 3.5X10 BLK/GRN/WHT FIRST AI

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White First Aid Sign - 10 in Width x 3.5 in Height - TEXT: FIRST AID KIT - 46842 - 754473-46842 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White First Aid Sign - 10 in Width x 3.5 in Height - TEXT: FIRST AID KIT - 46842
754473-46842
Brady B-555 Aluminum Rectangle White First Aid Sign - 10 in Width x 3.5 in Height - TEXT: FIRST AID KIT - 46842 754473-46842
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady first aid sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and conveyance. This first aid sign is printed with a white background and text and/or image color(s) of black / green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This first aid sign is manufactured with the following image: first aid symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: FIRST AID KIT. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady first aid sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and conveyance. This first aid sign is printed with a white background and text and/or image color(s) of black / green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This first aid sign is manufactured with the following image: first aid symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: FIRST AID KIT. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-46842-ND 754473-46842
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White First Aid Sign - 10 in Width x 3.5 in Height - TEXT: FIRST AID KIT - 46842
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details